multicomp PRO Pwr Cord, Iec 60320 C14-Free End, 660Mm; Connector To Connector Multicomp Pro GW-151692

Description
PWR CORD, IEC 60320 C14-FREE END, 660MM; Connector to Connector:IEC 60320 C14 to Free End; Cable Length - Metric:660mm; Current Rating:10A; Voltage Rating:250VAC; Jacket Colour:White; Product Range:-; Cable Length - Imperial:26"; RoHS Compliant: Yes
Datasheet
Description
PWR CORD, IEC 60320 C14-FREE END, 660MM; Connector to Connector:IEC 60320 C14 to Free End; Cable Length - Metric:660mm; Current Rating:10A; Voltage Rating:250VAC; Jacket Colour:White; Product Range:-; Cable Length - Imperial:26"; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwr Cord, Iec 60320 C14-Free End, 660Mm; Connector To Connector Multicomp Pro - 62AC0717 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Cord, Iec 60320 C14-Free End, 660Mm; Connector To Connector Multicomp Pro
62AC0717
Pwr Cord, Iec 60320 C14-Free End, 660Mm; Connector To Connector Multicomp Pro 62AC0717
PWR CORD, IEC 60320 C14-FREE END, 660MM; Connector to Connector:IEC 60320 C14 to Free End; Cable Length - Metric:660mm; Current Rating:10A; Voltage Rating:250VAC; Jacket Colour:White; Product Range:-; Cable Length - Imperial:26"; RoHS Compliant: Yes

PWR CORD, IEC 60320 C14-FREE END, 660MM; Connector to Connector:IEC 60320 C14 to Free End; Cable Length - Metric:660mm; Current Rating:10A; Voltage Rating:250VAC; Jacket Colour:White; Product Range:-; Cable Length - Imperial:26"; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 62AC0717
Product Name Pwr Cord, Iec 60320 C14-Free End, 660Mm; Connector To Connector Multicomp Pro
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

UL Service Line Cord - 330 / 331 / 330P / 331P - BRIM Electronics, Inc.
Specs
Cord Color Black, Brown
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
IEC Power Cords - 823848-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Cord Length 7.87 inch (200 mm)
Rated Current 15 amps
View Details
36IN T Type Style Fan Power Cord with NEMA 1-15P Plug - 07199-SP036 - Qualtek Electronics Corp.
Specs
Number of Conductors 2
Male End Type NEMA 1-15P
Cord Length 36 inch (914 mm)
View Details
2 suppliers