multicomp PRO Power Cord, Nema 1-15P-Iec C7, 1M; Connector To Connector Multicomp Pro GW-151688

Description
POWER CORD, NEMA 1-15P-IEC C7, 1M; Connector to Connector:NEMA 1-15P to IEC 60320 C7; Cable Length - Metric:1m; Current Rating:7A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:3.28ft RoHS Compliant: Yes
Datasheet
Description
POWER CORD, NEMA 1-15P-IEC C7, 1M; Connector to Connector:NEMA 1-15P to IEC 60320 C7; Cable Length - Metric:1m; Current Rating:7A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:3.28ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Nema 1-15P-Iec C7, 1M; Connector To Connector Multicomp Pro - 56AC5616 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Nema 1-15P-Iec C7, 1M; Connector To Connector Multicomp Pro
56AC5616
Power Cord, Nema 1-15P-Iec C7, 1M; Connector To Connector Multicomp Pro 56AC5616
POWER CORD, NEMA 1-15P-IEC C7, 1M; Connector to Connector:NEMA 1-15P to IEC 60320 C7; Cable Length - Metric:1m; Current Rating:7A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:3.28ft RoHS Compliant: Yes

POWER CORD, NEMA 1-15P-IEC C7, 1M; Connector to Connector:NEMA 1-15P to IEC 60320 C7; Cable Length - Metric:1m; Current Rating:7A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:3.28ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 56AC5616
Product Name Power Cord, Nema 1-15P-Iec C7, 1M; Connector To Connector Multicomp Pro
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Retractile Power Cord Set - 120 / 121 / 122 / 123 /124 - BRIM Electronics, Inc.
Specs
Cord Color Black, White, Green
Approvals UL Listing Mark
Number of Conductors 2; 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
IEC Power Cords - 823996-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 78.7 inch (1999 mm)
View Details
NEMA 5-15P to IEC 60320 C13, 18AWG /3C, SJT, 60C, 144 inches - 312126-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C); CEE
Number of Conductors 3
View Details