POWER CORD, CHINA PLUG-IEC C13, 1M, BLK; Connector to Connector:Mains Plug, China to IEC 60320 C13; Cable Length - Metric:1m; Current Rating:10A; Voltage Rating:250VAC; Jacket Colour:Black; Product Range:-; Cable Length - RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | AC Power Cords |
| Product Number | 56AC5613 |
| Product Name | Power Cord, China Plug-Iec C13, 1M, Blk; Connector To Connector Multicomp Pro |
| Approvals | RoHS |
IEC/UL 62368-1
PVC, black