multicomp PRO Power Cord, Iec C13-Free End, 1M, Black; Connector To Connector Multicomp Pro GW-151682

Description
POWER CORD, IEC C13-FREE END, 1M, BLACK; Connector to Connector:IEC 60320 C13 to Free End; Cable Length - Metric:1m; Current Rating:10A; Voltage Rating:250VAC; Jacket Colour:Black; Product Range:-; Cable Length - Imperial:3.3ft; RoHS Compliant: Yes
Datasheet
Description
POWER CORD, IEC C13-FREE END, 1M, BLACK; Connector to Connector:IEC 60320 C13 to Free End; Cable Length - Metric:1m; Current Rating:10A; Voltage Rating:250VAC; Jacket Colour:Black; Product Range:-; Cable Length - Imperial:3.3ft; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Iec C13-Free End, 1M, Black; Connector To Connector Multicomp Pro - 56AC5610 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Iec C13-Free End, 1M, Black; Connector To Connector Multicomp Pro
56AC5610
Power Cord, Iec C13-Free End, 1M, Black; Connector To Connector Multicomp Pro 56AC5610
POWER CORD, IEC C13-FREE END, 1M, BLACK; Connector to Connector:IEC 60320 C13 to Free End; Cable Length - Metric:1m; Current Rating:10A; Voltage Rating:250VAC; Jacket Colour:Black; Product Range:-; Cable Length - Imperial:3.3ft; RoHS Compliant: Yes

POWER CORD, IEC C13-FREE END, 1M, BLACK; Connector to Connector:IEC 60320 C13 to Free End; Cable Length - Metric:1m; Current Rating:10A; Voltage Rating:250VAC; Jacket Colour:Black; Product Range:-; Cable Length - Imperial:3.3ft; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 56AC5610
Product Name Power Cord, Iec C13-Free End, 1M, Black; Connector To Connector Multicomp Pro
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Retractile Power Cord Set - 120 / 121 / 122 / 123 /124 - BRIM Electronics, Inc.
Specs
Cord Color Black, White, Green
Approvals UL Listing Mark
Number of Conductors 2; 3
View Details
Japanese Cord Set with C13 Connector - 86277160 - Interpower
Specs
Cord Color Black
Approvals JIS C 3306
Number of Conductors 3; 3
View Details
48
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 47.99 inch (1219 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details