multicomp PRO Power Cord, Bs 1363A Plug-Free End, 3M; Connector To Connector Multicomp Pro GW-151681

Description
POWER CORD, BS 1363A PLUG-FREE END, 3M; Connector to Connector:BS 1363A Plug to Free End; Cable Length - Metric:3m; Current Rating:10A; Voltage Rating:250VAC; Jacket Colour:Black; Product Range:-; Cable Length - Imperial:9.8ft; RoHS Compliant: Yes
Datasheet
Description
POWER CORD, BS 1363A PLUG-FREE END, 3M; Connector to Connector:BS 1363A Plug to Free End; Cable Length - Metric:3m; Current Rating:10A; Voltage Rating:250VAC; Jacket Colour:Black; Product Range:-; Cable Length - Imperial:9.8ft; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Bs 1363A Plug-Free End, 3M; Connector To Connector Multicomp Pro - 56AC5609 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Bs 1363A Plug-Free End, 3M; Connector To Connector Multicomp Pro
56AC5609
Power Cord, Bs 1363A Plug-Free End, 3M; Connector To Connector Multicomp Pro 56AC5609
POWER CORD, BS 1363A PLUG-FREE END, 3M; Connector to Connector:BS 1363A Plug to Free End; Cable Length - Metric:3m; Current Rating:10A; Voltage Rating:250VAC; Jacket Colour:Black; Product Range:-; Cable Length - Imperial:9.8ft; RoHS Compliant: Yes

POWER CORD, BS 1363A PLUG-FREE END, 3M; Connector to Connector:BS 1363A Plug to Free End; Cable Length - Metric:3m; Current Rating:10A; Voltage Rating:250VAC; Jacket Colour:Black; Product Range:-; Cable Length - Imperial:9.8ft; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 56AC5609
Product Name Power Cord, Bs 1363A Plug-Free End, 3M; Connector To Connector Multicomp Pro
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Retractile Power Cord Set - 120 / 121 / 122 / 123 /124 - BRIM Electronics, Inc.
Specs
Cord Color Black, White, Green
Approvals UL Listing Mark
Number of Conductors 2; 3
View Details
Australia Class II Cord Set w/ C17 Connector - 86211700 - Interpower
Specs
Cord Color Black
Approvals EN 50525
Number of Conductors 2; 2
View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details