multicomp PRO Power Cord, Bs 1363A Plug-Iec C13, 1M; Connector To Connector Multicomp Pro GW-151679

Description
POWER CORD, BS 1363A PLUG-IEC C13, 1M; Connector to Connector:90° IEC 60320 C13 to Free End; Cable Length - Metric:1m; Current Rating:10A; Voltage Rating:250VAC; Jacket Colour:Black; Product Range:-; Cable Length - Imperial:3.3ft; RoHS Compliant: Yes
Datasheet
Description
POWER CORD, BS 1363A PLUG-IEC C13, 1M; Connector to Connector:90° IEC 60320 C13 to Free End; Cable Length - Metric:1m; Current Rating:10A; Voltage Rating:250VAC; Jacket Colour:Black; Product Range:-; Cable Length - Imperial:3.3ft; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Bs 1363A Plug-Iec C13, 1M; Connector To Connector Multicomp Pro - 56AC5607 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Bs 1363A Plug-Iec C13, 1M; Connector To Connector Multicomp Pro
56AC5607
Power Cord, Bs 1363A Plug-Iec C13, 1M; Connector To Connector Multicomp Pro 56AC5607
POWER CORD, BS 1363A PLUG-IEC C13, 1M; Connector to Connector:90° IEC 60320 C13 to Free End; Cable Length - Metric:1m; Current Rating:10A; Voltage Rating:250VAC; Jacket Colour:Black; Product Range:-; Cable Length - Imperial:3.3ft; RoHS Compliant: Yes

POWER CORD, BS 1363A PLUG-IEC C13, 1M; Connector to Connector:90° IEC 60320 C13 to Free End; Cable Length - Metric:1m; Current Rating:10A; Voltage Rating:250VAC; Jacket Colour:Black; Product Range:-; Cable Length - Imperial:3.3ft; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 56AC5607
Product Name Power Cord, Bs 1363A Plug-Iec C13, 1M; Connector To Connector Multicomp Pro
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
Danish 6A Hospital Grade Cord Set W/C13 Connector - 86280510 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details