multicomp PRO Power Cord, Plug-Free End, 2M; Connector To Connector Multicomp Pro GW-151649

Description
POWER CORD, PLUG-FREE END, 2M; Connector to Connector:Mains Plug, Australia to Free End; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:6.6ft RoHS Compliant: Yes
Datasheet
Description
POWER CORD, PLUG-FREE END, 2M; Connector to Connector:Mains Plug, Australia to Free End; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:6.6ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Plug-Free End, 2M; Connector To Connector Multicomp Pro - 89Y7289 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Plug-Free End, 2M; Connector To Connector Multicomp Pro
89Y7289
Power Cord, Plug-Free End, 2M; Connector To Connector Multicomp Pro 89Y7289
POWER CORD, PLUG-FREE END, 2M; Connector to Connector:Mains Plug, Australia to Free End; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:6.6ft RoHS Compliant: Yes

POWER CORD, PLUG-FREE END, 2M; Connector to Connector:Mains Plug, Australia to Free End; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:6.6ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 89Y7289
Product Name Power Cord, Plug-Free End, 2M; Connector To Connector Multicomp Pro
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
IEC Power Cords - 823991-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 78.7 inch (1999 mm)
View Details
NEMA 5-15P to IEC 60320 C13, 18AWG /3C, SJT, 105C, 79 inches - 312024-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C); CEE
Number of Conductors 3
View Details
2 suppliers