multicomp PRO Power Cord, Plug-Iec C13, 2M; Connector To Connector Multicomp Pro GW-151646

Description
POWER CORD, PLUG-IEC C13, 2M; Connector to Connector:Mains Plug, India to IEC 60320 C13; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:Multicomp Pro Power Cords RoHS Compliant: Yes
Description
POWER CORD, PLUG-IEC C13, 2M; Connector to Connector:Mains Plug, India to IEC 60320 C13; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:Multicomp Pro Power Cords RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Plug-Iec C13, 2M; Connector To Connector Multicomp Pro - 89Y7286 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Plug-Iec C13, 2M; Connector To Connector Multicomp Pro
89Y7286
Power Cord, Plug-Iec C13, 2M; Connector To Connector Multicomp Pro 89Y7286
POWER CORD, PLUG-IEC C13, 2M; Connector to Connector:Mains Plug, India to IEC 60320 C13; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:Multicomp Pro Power Cords RoHS Compliant: Yes

POWER CORD, PLUG-IEC C13, 2M; Connector to Connector:Mains Plug, India to IEC 60320 C13; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:Multicomp Pro Power Cords RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 89Y7286
Product Name Power Cord, Plug-Iec C13, 2M; Connector To Connector Multicomp Pro
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Sensor & Actuator Cables - 1972250 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 197 inch (5000 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
2 suppliers
UL Service Line Cord - 330 / 331 / 330P / 331P - BRIM Electronics, Inc.
Specs
Cord Color Black, Brown
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
North American 2x16 AWG Cable - 86030680 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 2; 2
View Details