multicomp PRO Pwr Cord, Italian Plug-Free End, 2M, Blk; Connector To Connector Multicomp Pro GW-151645

Description
PWR CORD, ITALIAN PLUG-FREE END, 2M, BLK; Connector to Connector:Mains Plug, Italy to Free End; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:250VAC; Jacket Colour:Black; Product Range:-; Cable Length - Imperial:6.6ft;RoHS Compliant: Yes
Datasheet
Description
PWR CORD, ITALIAN PLUG-FREE END, 2M, BLK; Connector to Connector:Mains Plug, Italy to Free End; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:250VAC; Jacket Colour:Black; Product Range:-; Cable Length - Imperial:6.6ft;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwr Cord, Italian Plug-Free End, 2M, Blk; Connector To Connector Multicomp Pro - 89Y7285 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Cord, Italian Plug-Free End, 2M, Blk; Connector To Connector Multicomp Pro
89Y7285
Pwr Cord, Italian Plug-Free End, 2M, Blk; Connector To Connector Multicomp Pro 89Y7285
PWR CORD, ITALIAN PLUG-FREE END, 2M, BLK; Connector to Connector:Mains Plug, Italy to Free End; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:250VAC; Jacket Colour:Black; Product Range:-; Cable Length - Imperial:6.6ft;RoHS Compliant: Yes

PWR CORD, ITALIAN PLUG-FREE END, 2M, BLK; Connector to Connector:Mains Plug, Italy to Free End; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:250VAC; Jacket Colour:Black; Product Range:-; Cable Length - Imperial:6.6ft;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 89Y7285
Product Name Pwr Cord, Italian Plug-Free End, 2M, Blk; Connector To Connector Multicomp Pro
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Retractile Power Cord Set - 120 / 121 / 122 / 123 /124 - BRIM Electronics, Inc.
Specs
Cord Color Black, White, Green
Approvals UL Listing Mark
Number of Conductors 2; 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
Sensor & Actuator Cables - 2384591 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 59.06 inch (1500 mm)
View Details
NEMA 5-15P to IEC 60320 C5, 18AWG / 3C, SVT, 60C, 180 inches - 350119-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details