multicomp PRO Power Cord, Uk Plug-Iec 60320 C13, 3M; Connector To Connector Multicomp Pro GW-151639

Description
POWER CORD, UK PLUG-IEC 60320 C13, 3M; Connector to Connector:Mains Plug, UK to IEC 60320 C13; Cable Length - Metric:3m; Current Rating:10A; Voltage Rating:250VAC; Jacket Colour:Black; Product Range:-; Cable Length - Imperial:9.8ft; RoHS Compliant: Yes
Datasheet
Description
POWER CORD, UK PLUG-IEC 60320 C13, 3M; Connector to Connector:Mains Plug, UK to IEC 60320 C13; Cable Length - Metric:3m; Current Rating:10A; Voltage Rating:250VAC; Jacket Colour:Black; Product Range:-; Cable Length - Imperial:9.8ft; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Uk Plug-Iec 60320 C13, 3M; Connector To Connector Multicomp Pro - 54Y3986 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Uk Plug-Iec 60320 C13, 3M; Connector To Connector Multicomp Pro
54Y3986
Power Cord, Uk Plug-Iec 60320 C13, 3M; Connector To Connector Multicomp Pro 54Y3986
POWER CORD, UK PLUG-IEC 60320 C13, 3M; Connector to Connector:Mains Plug, UK to IEC 60320 C13; Cable Length - Metric:3m; Current Rating:10A; Voltage Rating:250VAC; Jacket Colour:Black; Product Range:-; Cable Length - Imperial:9.8ft; RoHS Compliant: Yes

POWER CORD, UK PLUG-IEC 60320 C13, 3M; Connector to Connector:Mains Plug, UK to IEC 60320 C13; Cable Length - Metric:3m; Current Rating:10A; Voltage Rating:250VAC; Jacket Colour:Black; Product Range:-; Cable Length - Imperial:9.8ft; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 54Y3986
Product Name Power Cord, Uk Plug-Iec 60320 C13, 3M; Connector To Connector Multicomp Pro
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
KS C8305 to ROJ 50mm, Strip 5mm, 2 x 0.75, H03VVH2-F, 70C, 2500 mm - 385007-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals KTL; CEE
Number of Conductors 2
View Details
Sensor & Actuator Cables - 8920463 - RS Components, Ltd.
Specs
Cord Color Black
Approvals RoHS
Male End Type Straight m12
View Details
Cord Sets 10 A, Europlug, 2.5 m, Connector IEC C13, H05VV-F3G1.0, black - 6003.0215 IEC Cordset - C13 Power Cord for 10 A Applications - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; VDE
Cord Length 98.43 inch (2500 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details