POWER CORD, UK PLUG-IEC 60320 C7, 2M; Connector to Connector:Mains Plug, UK to IEC 60320 C7; Cable Length - Metric:2m; Current Rating:2.5A; Voltage Rating:250VAC; Jacket Colour:Black; Product Range:-; Cable Length - Imperial:6.6ft; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | AC Power Cords |
| Product Number | 54Y3979 |
| Product Name | Power Cord, Uk Plug-Iec 60320 C7, 2M; Connector To Connector Multicomp Pro |
| Approvals | RoHS |
IEC/UL 62368-1
PVC, black