multicomp PRO Power Cord, Iec C14-Iec C13, 2M; Connector To Connector Multicomp Pro GW-151626

Description
POWER CORD, IEC C14-IEC C13, 2M; Connector to Connector:IEC 60320 C14 to IEC 60320 C13; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:6.6ft RoHS Compliant: Yes
Datasheet
Description
POWER CORD, IEC C14-IEC C13, 2M; Connector to Connector:IEC 60320 C14 to IEC 60320 C13; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:6.6ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Iec C14-Iec C13, 2M; Connector To Connector Multicomp Pro - 54Y3973 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Iec C14-Iec C13, 2M; Connector To Connector Multicomp Pro
54Y3973
Power Cord, Iec C14-Iec C13, 2M; Connector To Connector Multicomp Pro 54Y3973
POWER CORD, IEC C14-IEC C13, 2M; Connector to Connector:IEC 60320 C14 to IEC 60320 C13; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:6.6ft RoHS Compliant: Yes

POWER CORD, IEC C14-IEC C13, 2M; Connector to Connector:IEC 60320 C14 to IEC 60320 C13; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:6.6ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 54Y3973
Product Name Power Cord, Iec C14-Iec C13, 2M; Connector To Connector Multicomp Pro
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

12
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 12.01 inch (305 mm)
View Details
Sensor & Actuator Cables - 2384564 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 118 inch (3000 mm)
View Details
Continental European 16Amp Cord Set w/ Angled C19 - 86235090 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
UL Service Line Cord - 330 / 331 / 330P / 331P - BRIM Electronics, Inc.
Specs
Cord Color Black, Brown
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details