multicomp PRO Power Cord, Cee 7/7 Plug-Free End, 2M; Connector To Connector Multicomp Pro GW-151618

Description
POWER CORD, CEE 7/7 PLUG-FREE END, 2M; Connector to Connector:CEE 7/7 Plug to Free End; Cable Length - Metric:2m; Current Rating:16A; Voltage Rating:250VAC; Jacket Colour:Black; Product Range:-; Cable Length - Imperial:6.6ft; SVHC:NoRoHS Compliant: Yes
Datasheet
Description
POWER CORD, CEE 7/7 PLUG-FREE END, 2M; Connector to Connector:CEE 7/7 Plug to Free End; Cable Length - Metric:2m; Current Rating:16A; Voltage Rating:250VAC; Jacket Colour:Black; Product Range:-; Cable Length - Imperial:6.6ft; SVHC:NoRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Cee 7/7 Plug-Free End, 2M; Connector To Connector Multicomp Pro - 54Y3966 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Cee 7/7 Plug-Free End, 2M; Connector To Connector Multicomp Pro
54Y3966
Power Cord, Cee 7/7 Plug-Free End, 2M; Connector To Connector Multicomp Pro 54Y3966
POWER CORD, CEE 7/7 PLUG-FREE END, 2M; Connector to Connector:CEE 7/7 Plug to Free End; Cable Length - Metric:2m; Current Rating:16A; Voltage Rating:250VAC; Jacket Colour:Black; Product Range:-; Cable Length - Imperial:6.6ft; SVHC:NoRoHS Compliant: Yes

POWER CORD, CEE 7/7 PLUG-FREE END, 2M; Connector to Connector:CEE 7/7 Plug to Free End; Cable Length - Metric:2m; Current Rating:16A; Voltage Rating:250VAC; Jacket Colour:Black; Product Range:-; Cable Length - Imperial:6.6ft; SVHC:NoRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 54Y3966
Product Name Power Cord, Cee 7/7 Plug-Free End, 2M; Connector To Connector Multicomp Pro
Cord Length 78.74 inch (2000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Retractile Power Cord Set - 120 / 121 / 122 / 123 /124 - BRIM Electronics, Inc.
Specs
Cord Color Black, White, Green
Approvals UL Listing Mark
Number of Conductors 2; 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
IEC Power Cords - 820130-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 157 inch (4000 mm)
View Details
NEMA 5-15P Hosptial Grade (Black) to IEC 60320 C13 (Black), 16AWG / 3C, SJT, 60C, 120 inches - 233058-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details