multicomp PRO Power Cord, Cee 7/7 Plug-Iec C5, 0.5M; Connector To Connector Multicomp Pro GW-151615

Description
POWER CORD, CEE 7/7 PLUG-IEC C5, 0.5M; Connector to Connector:CEE 7/7 Plug to IEC 60320 C5; Cable Length - Metric:500mm; Current Rating:16A; Voltage Rating:250VAC; Jacket Colour:Black; Product Range:-; Cable Length - Imperial:1.64ft;RoHS Compliant: Yes
Datasheet
Description
POWER CORD, CEE 7/7 PLUG-IEC C5, 0.5M; Connector to Connector:CEE 7/7 Plug to IEC 60320 C5; Cable Length - Metric:500mm; Current Rating:16A; Voltage Rating:250VAC; Jacket Colour:Black; Product Range:-; Cable Length - Imperial:1.64ft;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Cee 7/7 Plug-Iec C5, 0.5M; Connector To Connector Multicomp Pro - 54Y3963 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Cee 7/7 Plug-Iec C5, 0.5M; Connector To Connector Multicomp Pro
54Y3963
Power Cord, Cee 7/7 Plug-Iec C5, 0.5M; Connector To Connector Multicomp Pro 54Y3963
POWER CORD, CEE 7/7 PLUG-IEC C5, 0.5M; Connector to Connector:CEE 7/7 Plug to IEC 60320 C5; Cable Length - Metric:500mm; Current Rating:16A; Voltage Rating:250VAC; Jacket Colour:Black; Product Range:-; Cable Length - Imperial:1.64ft;RoHS Compliant: Yes

POWER CORD, CEE 7/7 PLUG-IEC C5, 0.5M; Connector to Connector:CEE 7/7 Plug to IEC 60320 C5; Cable Length - Metric:500mm; Current Rating:16A; Voltage Rating:250VAC; Jacket Colour:Black; Product Range:-; Cable Length - Imperial:1.64ft;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 54Y3963
Product Name Power Cord, Cee 7/7 Plug-Iec C5, 0.5M; Connector To Connector Multicomp Pro
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Retractile Power Cord Set - 120 / 121 / 122 / 123 /124 - BRIM Electronics, Inc.
Specs
Cord Color Black, White, Green
Approvals UL Listing Mark
Number of Conductors 2; 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
IEC Power Cords - 823476-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Cord Length 7.2 inch (183 mm)
Rated Current 15 amps
View Details
24IN T Type Style Fan Power Cord with NEMA 1-15P Plug - 07199-SP024 - Qualtek Electronics Corp.
Specs
Number of Conductors 2
Male End Type NEMA 1-15P
Cord Length 24 inch (610 mm)
View Details
2 suppliers