multicomp PRO Power Cord, Uk Plug-Iec 60320 C5, 2M; Connector To Connector Multicomp Pro GW-151612

Description
POWER CORD, UK PLUG-IEC 60320 C5, 2M; Connector to Connector:Mains Plug, UK to IEC 60320 C5; Cable Length - Metric:2m; Current Rating:3A; Voltage Rating:250VAC; Jacket Colour:Black; Product Range:-; Cable Length - Imperial:6.6ft; RoHS Compliant: Yes
Datasheet
Description
POWER CORD, UK PLUG-IEC 60320 C5, 2M; Connector to Connector:Mains Plug, UK to IEC 60320 C5; Cable Length - Metric:2m; Current Rating:3A; Voltage Rating:250VAC; Jacket Colour:Black; Product Range:-; Cable Length - Imperial:6.6ft; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Uk Plug-Iec 60320 C5, 2M; Connector To Connector Multicomp Pro - 54Y3960 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Uk Plug-Iec 60320 C5, 2M; Connector To Connector Multicomp Pro
54Y3960
Power Cord, Uk Plug-Iec 60320 C5, 2M; Connector To Connector Multicomp Pro 54Y3960
POWER CORD, UK PLUG-IEC 60320 C5, 2M; Connector to Connector:Mains Plug, UK to IEC 60320 C5; Cable Length - Metric:2m; Current Rating:3A; Voltage Rating:250VAC; Jacket Colour:Black; Product Range:-; Cable Length - Imperial:6.6ft; RoHS Compliant: Yes

POWER CORD, UK PLUG-IEC 60320 C5, 2M; Connector to Connector:Mains Plug, UK to IEC 60320 C5; Cable Length - Metric:2m; Current Rating:3A; Voltage Rating:250VAC; Jacket Colour:Black; Product Range:-; Cable Length - Imperial:6.6ft; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 54Y3960
Product Name Power Cord, Uk Plug-Iec 60320 C5, 2M; Connector To Connector Multicomp Pro
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

UL Service Line Cord - 330 / 331 / 330P / 331P - BRIM Electronics, Inc.
Specs
Cord Color Black, Brown
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
IEC Power Cords - 823848-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Cord Length 7.87 inch (200 mm)
Rated Current 15 amps
View Details
CEE 7/16 to IEC 60320 C7, 2 x 0.75, H03VVH2-F, 70C, 2500 mm - 360007-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 2
View Details