multicomp PRO Power Cord, Swiss Plug-Iec 60320 C13, 2M; Connector To Connector Multicomp Pro GW-151610

Description
POWER CORD, SWISS PLUG-IEC 60320 C13, 2M; Connector to Connector:Mains Plug, Switzerland to IEC 60320 C13; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:125VAC; Jacket Colour:Black; Product Range:-; Cable Length - RoHS Compliant: Yes
Datasheet
Description
POWER CORD, SWISS PLUG-IEC 60320 C13, 2M; Connector to Connector:Mains Plug, Switzerland to IEC 60320 C13; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:125VAC; Jacket Colour:Black; Product Range:-; Cable Length - RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Swiss Plug-Iec 60320 C13, 2M; Connector To Connector Multicomp Pro - 54Y3958 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Swiss Plug-Iec 60320 C13, 2M; Connector To Connector Multicomp Pro
54Y3958
Power Cord, Swiss Plug-Iec 60320 C13, 2M; Connector To Connector Multicomp Pro 54Y3958
POWER CORD, SWISS PLUG-IEC 60320 C13, 2M; Connector to Connector:Mains Plug, Switzerland to IEC 60320 C13; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:125VAC; Jacket Colour:Black; Product Range:-; Cable Length - RoHS Compliant: Yes

POWER CORD, SWISS PLUG-IEC 60320 C13, 2M; Connector to Connector:Mains Plug, Switzerland to IEC 60320 C13; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:125VAC; Jacket Colour:Black; Product Range:-; Cable Length - RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 54Y3958
Product Name Power Cord, Swiss Plug-Iec 60320 C13, 2M; Connector To Connector Multicomp Pro
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
Australia Class II Cord Set w/C7 Connector - 86211680 - Interpower
Specs
Cord Color Black
Approvals EN 50525
Number of Conductors 2; 2
View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details