multicomp PRO Power Cord, Uk Plug-Iec 60320 C19, 1M; Connector To Connector Multicomp Pro GW-151608

Description
POWER CORD, UK PLUG-IEC 60320 C19, 1M; Connector to Connector:Mains Plug, UK to IEC 60320 C19; Cable Length - Metric:1m; Current Rating:13A; Voltage Rating:250VAC; Jacket Colour:Black; Product Range:-; Cable Length - Imperial:3.3ft; RoHS Compliant: Yes
Datasheet
Description
POWER CORD, UK PLUG-IEC 60320 C19, 1M; Connector to Connector:Mains Plug, UK to IEC 60320 C19; Cable Length - Metric:1m; Current Rating:13A; Voltage Rating:250VAC; Jacket Colour:Black; Product Range:-; Cable Length - Imperial:3.3ft; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Uk Plug-Iec 60320 C19, 1M; Connector To Connector Multicomp Pro - 54Y3956 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Uk Plug-Iec 60320 C19, 1M; Connector To Connector Multicomp Pro
54Y3956
Power Cord, Uk Plug-Iec 60320 C19, 1M; Connector To Connector Multicomp Pro 54Y3956
POWER CORD, UK PLUG-IEC 60320 C19, 1M; Connector to Connector:Mains Plug, UK to IEC 60320 C19; Cable Length - Metric:1m; Current Rating:13A; Voltage Rating:250VAC; Jacket Colour:Black; Product Range:-; Cable Length - Imperial:3.3ft; RoHS Compliant: Yes

POWER CORD, UK PLUG-IEC 60320 C19, 1M; Connector to Connector:Mains Plug, UK to IEC 60320 C19; Cable Length - Metric:1m; Current Rating:13A; Voltage Rating:250VAC; Jacket Colour:Black; Product Range:-; Cable Length - Imperial:3.3ft; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 54Y3956
Product Name Power Cord, Uk Plug-Iec 60320 C19, 1M; Connector To Connector Multicomp Pro
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

IEC Power Cords - 823849-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Cord Length 19.68 inch (500 mm)
Rated Current 15 amps
View Details
International 2x0.75mm°� Black H05VV-F Cable - 86065070 - Interpower
Specs
Cord Color Black
Approvals EN 50525
Number of Conductors 2; 2
View Details
Retractile Power Cord Set - 120 / 121 / 122 / 123 /124 - BRIM Electronics, Inc.
Specs
Cord Color Black, White, Green
Approvals UL Listing Mark
Number of Conductors 2; 3
View Details
IRAM 2073 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 2500 mm - 390002-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE; IRAM
Number of Conductors 3
View Details