multicomp PRO Power Cord, Iec 60320 C7-Free End, 2M; Connector Type A Multicomp Pro GW-151604

Description
POWER CORD, IEC 60320 C7-FREE END, 2M; Connector Type A:IEC 60320 C7, Figure 8; Connector Type B:Free End; Cable Length - Metric:2m; Current Rating:2.5A; Voltage Rating:250VAC; Jacket Colour:Black; Product Range:-; Cable Length - RoHS Compliant: Yes
Description
POWER CORD, IEC 60320 C7-FREE END, 2M; Connector Type A:IEC 60320 C7, Figure 8; Connector Type B:Free End; Cable Length - Metric:2m; Current Rating:2.5A; Voltage Rating:250VAC; Jacket Colour:Black; Product Range:-; Cable Length - RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Power Cord, IEC 60320 C7-Free End, 2M is designed for applications requiring a reliable connection with a C7 connector type. It features a cable length of 2 meters (6.6 feet) and is constructed with a black PVC jacket. The cord is rated for a voltage of 250V and a current of 2.5A, making it suitable for various electronic devices. The conductors are made of annealed soft bare copper, with a size of 0.75mm¬= and a construction of 42 strands of 0.15mm. The cord is compliant with IEC60227 standards and the molded connector adheres to IEC60320-1 specifications. The temperature rating for this product is 70¬8C, ensuring it can operate effectively in a range of environments.

Datasheet Summary
Powered by GS/AI

The Power Cord, IEC 60320 C7-Free End, 2M is designed for applications requiring a reliable connection with a C7 connector type. It features a cable length of 2 meters (6.6 feet) and is constructed with a black PVC jacket. The cord is rated for a voltage of 250V and a current of 2.5A, making it suitable for various electronic devices. The conductors are made of annealed soft bare copper, with a size of 0.75mm¬= and a construction of 42 strands of 0.15mm. The cord is compliant with IEC60227 standards and the molded connector adheres to IEC60320-1 specifications. The temperature rating for this product is 70¬8C, ensuring it can operate effectively in a range of environments.

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Iec 60320 C7-Free End, 2M; Connector Type A Multicomp Pro - 54Y3952 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Iec 60320 C7-Free End, 2M; Connector Type A Multicomp Pro
54Y3952
Power Cord, Iec 60320 C7-Free End, 2M; Connector Type A Multicomp Pro 54Y3952
POWER CORD, IEC 60320 C7-FREE END, 2M; Connector Type A:IEC 60320 C7, Figure 8; Connector Type B:Free End; Cable Length - Metric:2m; Current Rating:2.5A; Voltage Rating:250VAC; Jacket Colour:Black; Product Range:-; Cable Length - RoHS Compliant: Yes

POWER CORD, IEC 60320 C7-FREE END, 2M; Connector Type A:IEC 60320 C7, Figure 8; Connector Type B:Free End; Cable Length - Metric:2m; Current Rating:2.5A; Voltage Rating:250VAC; Jacket Colour:Black; Product Range:-; Cable Length - RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 54Y3952
Product Name Power Cord, Iec 60320 C7-Free End, 2M; Connector Type A Multicomp Pro
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
ROJ 2
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
2 suppliers
Retractile Power Cord Set - 120 / 121 / 122 / 123 /124 - BRIM Electronics, Inc.
Specs
Cord Color Black, White, Green
Approvals UL Listing Mark
Number of Conductors 2; 3
View Details