multicomp PRO Power Cord, Cee 7/16 Plug-Iec C7, 1M; Connector To Connector Multicomp Pro GW-151602

Description
POWER CORD, CEE 7/16 PLUG-IEC C7, 1M; Connector to Connector:CEE 7/16 Plug to IEC 60320 C7; Cable Length - Metric:1m; Current Rating:2.5A; Voltage Rating:250VAC; Jacket Colour:Black; Product Range:-; Cable Length - Imperial:3.3ft; RoHS Compliant: Yes
Datasheet
Description
POWER CORD, CEE 7/16 PLUG-IEC C7, 1M; Connector to Connector:CEE 7/16 Plug to IEC 60320 C7; Cable Length - Metric:1m; Current Rating:2.5A; Voltage Rating:250VAC; Jacket Colour:Black; Product Range:-; Cable Length - Imperial:3.3ft; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Cee 7/16 Plug-Iec C7, 1M; Connector To Connector Multicomp Pro - 54Y3950 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Cee 7/16 Plug-Iec C7, 1M; Connector To Connector Multicomp Pro
54Y3950
Power Cord, Cee 7/16 Plug-Iec C7, 1M; Connector To Connector Multicomp Pro 54Y3950
POWER CORD, CEE 7/16 PLUG-IEC C7, 1M; Connector to Connector:CEE 7/16 Plug to IEC 60320 C7; Cable Length - Metric:1m; Current Rating:2.5A; Voltage Rating:250VAC; Jacket Colour:Black; Product Range:-; Cable Length - Imperial:3.3ft; RoHS Compliant: Yes

POWER CORD, CEE 7/16 PLUG-IEC C7, 1M; Connector to Connector:CEE 7/16 Plug to IEC 60320 C7; Cable Length - Metric:1m; Current Rating:2.5A; Voltage Rating:250VAC; Jacket Colour:Black; Product Range:-; Cable Length - Imperial:3.3ft; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 54Y3950
Product Name Power Cord, Cee 7/16 Plug-Iec C7, 1M; Connector To Connector Multicomp Pro
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

UL Service Line Cord - 330 / 331 / 330P / 331P - BRIM Electronics, Inc.
Specs
Cord Color Black, Brown
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
Sensor & Actuator Cables - 1345779 - RS Components, Ltd.
Specs
Approvals RoHS
Male End Type Straight m12
Female End Type Unterminated
View Details
40IN 90° Style Fan Power Cord - 07190-40 - Qualtek Electronics Corp.
Specs
Number of Conductors 2
Cord Length 40 inch (1016 mm)
Maximum Cable Temperature 105 C (221 F)
View Details
2 suppliers