multicomp PRO Power Cord, Cee 7/7 Plug-Free End, 1M; Connector To Connector Multicomp Pro GW-151601

Description
POWER CORD, CEE 7/7 PLUG-FREE END, 1M; Connector to Connector:CEE 7/7 Plug to Free End; Cable Length - Metric:1m; Current Rating:16A; Voltage Rating:250VAC; Jacket Colour:Black; Product Range:-; Cable Length - Imperial:3.3ft; SVHC:NoRoHS Compliant: Yes
Datasheet
Description
POWER CORD, CEE 7/7 PLUG-FREE END, 1M; Connector to Connector:CEE 7/7 Plug to Free End; Cable Length - Metric:1m; Current Rating:16A; Voltage Rating:250VAC; Jacket Colour:Black; Product Range:-; Cable Length - Imperial:3.3ft; SVHC:NoRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Cee 7/7 Plug-Free End, 1M; Connector To Connector Multicomp Pro - 54Y3949 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Cee 7/7 Plug-Free End, 1M; Connector To Connector Multicomp Pro
54Y3949
Power Cord, Cee 7/7 Plug-Free End, 1M; Connector To Connector Multicomp Pro 54Y3949
POWER CORD, CEE 7/7 PLUG-FREE END, 1M; Connector to Connector:CEE 7/7 Plug to Free End; Cable Length - Metric:1m; Current Rating:16A; Voltage Rating:250VAC; Jacket Colour:Black; Product Range:-; Cable Length - Imperial:3.3ft; SVHC:NoRoHS Compliant: Yes

POWER CORD, CEE 7/7 PLUG-FREE END, 1M; Connector to Connector:CEE 7/7 Plug to Free End; Cable Length - Metric:1m; Current Rating:16A; Voltage Rating:250VAC; Jacket Colour:Black; Product Range:-; Cable Length - Imperial:3.3ft; SVHC:NoRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 54Y3949
Product Name Power Cord, Cee 7/7 Plug-Free End, 1M; Connector To Connector Multicomp Pro
Cord Length 39.37 inch (1000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
Korean Power Cord, 2.5m - 86263000 - Interpower
Specs
Cord Color Black
Approvals IEC 60227
Number of Conductors 3; 3
View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details