multicomp PRO Sleeving, Insulating Braided, 0.864Mm, Tan, 100Ft; Sleeving / Tubing Type Multicomp Pro GSX-S20-1100-NAT

Description
SLEEVING, INSULATING BRAIDED, 0.864MM, TAN, 100FT; Sleeving / Tubing Type:Insulating; Sleeving Material:Fibreglass; Sleeving Colour:Tan; Internal Diameter:0.864mm; Length - Metric:30.5m; Length - Imperial:100ft; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SLEEVING, INSULATING BRAIDED, 0.864MM, TAN, 100FT; Sleeving / Tubing Type:Insulating; Sleeving Material:Fibreglass; Sleeving Colour:Tan; Internal Diameter:0.864mm; Length - Metric:30.5m; Length - Imperial:100ft; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sleeving, Insulating Braided, 0.864Mm, Tan, 100Ft; Sleeving / Tubing Type Multicomp Pro - 04F4472 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Insulating Braided, 0.864Mm, Tan, 100Ft; Sleeving / Tubing Type Multicomp Pro
04F4472
Sleeving, Insulating Braided, 0.864Mm, Tan, 100Ft; Sleeving / Tubing Type Multicomp Pro 04F4472
SLEEVING, INSULATING BRAIDED, 0.864MM, TAN, 100FT; Sleeving / Tubing Type:Insulating; Sleeving Material:Fibreglass; Sleeving Colour:Tan; Internal Diameter:0.864mm; Length - Metric:30.5m; Length - Imperial:100ft; Product Range:- RoHS Compliant: Yes

SLEEVING, INSULATING BRAIDED, 0.864MM, TAN, 100FT; Sleeving / Tubing Type:Insulating; Sleeving Material:Fibreglass; Sleeving Colour:Tan; Internal Diameter:0.864mm; Length - Metric:30.5m; Length - Imperial:100ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 04F4472
Product Name Sleeving, Insulating Braided, 0.864Mm, Tan, 100Ft; Sleeving / Tubing Type Multicomp Pro
Sleeving Mesh / Braided Sleeving; Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Shrinkable Irradiated Polyolefin Tubing - SH134 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-1 1/4-01-MS50FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
shrink boot - 023589-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details