multicomp PRO Sleeving, Insulating Braided, 1.347Mm, Tan, 100Ft; Sleeving / Tubing Type Multicomp Pro GSX-S16-1100-NAT

Description
SLEEVING, INSULATING BRAIDED, 1.347MM, TAN, 100FT; Sleeving / Tubing Type:Insulating; Sleeving Material:Fibreglass; Sleeving Colour:Tan; Internal Diameter:1.347mm; Length - Metric:30.5m; Length - Imperial:100ft; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SLEEVING, INSULATING BRAIDED, 1.347MM, TAN, 100FT; Sleeving / Tubing Type:Insulating; Sleeving Material:Fibreglass; Sleeving Colour:Tan; Internal Diameter:1.347mm; Length - Metric:30.5m; Length - Imperial:100ft; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sleeving, Insulating Braided, 1.347Mm, Tan, 100Ft; Sleeving / Tubing Type Multicomp Pro - 04F4474 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Insulating Braided, 1.347Mm, Tan, 100Ft; Sleeving / Tubing Type Multicomp Pro
04F4474
Sleeving, Insulating Braided, 1.347Mm, Tan, 100Ft; Sleeving / Tubing Type Multicomp Pro 04F4474
SLEEVING, INSULATING BRAIDED, 1.347MM, TAN, 100FT; Sleeving / Tubing Type:Insulating; Sleeving Material:Fibreglass; Sleeving Colour:Tan; Internal Diameter:1.347mm; Length - Metric:30.5m; Length - Imperial:100ft; Product Range:- RoHS Compliant: Yes

SLEEVING, INSULATING BRAIDED, 1.347MM, TAN, 100FT; Sleeving / Tubing Type:Insulating; Sleeving Material:Fibreglass; Sleeving Colour:Tan; Internal Diameter:1.347mm; Length - Metric:30.5m; Length - Imperial:100ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 04F4474
Product Name Sleeving, Insulating Braided, 1.347Mm, Tan, 100Ft; Sleeving / Tubing Type Multicomp Pro
Sleeving Mesh / Braided Sleeving; Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Shrinkable Tubing, FEP - SH206 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (Fluorinated-Ethylene-Propylene)
Operating Temperature 205 C (401 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1/2-04-SS150FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Heat Shrink Boots - 048404-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Polyolefin; Polyolefin Flexible Modified
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers
Nylon Cable Wrap Sleeving - Heyco® SunWrap™ - PennEngineering®
Specs
Sleeving Spiral Wrap
Material Nylon
View Details