multicomp PRO Sleeving, Insulating Braided, 1.677Mm, Tan, 100Ft; Sleeving / Tubing Type Multicomp Pro GSX-S14-1100-NAT

Description
SLEEVING, INSULATING BRAIDED, 1.677MM, TAN, 100FT; Sleeving / Tubing Type:Insulating; Sleeving Material:Fibreglass; Sleeving Colour:Tan; Internal Diameter:1.677mm; Length - Metric:30.5m; Length - Imperial:100ft; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SLEEVING, INSULATING BRAIDED, 1.677MM, TAN, 100FT; Sleeving / Tubing Type:Insulating; Sleeving Material:Fibreglass; Sleeving Colour:Tan; Internal Diameter:1.677mm; Length - Metric:30.5m; Length - Imperial:100ft; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sleeving, Insulating Braided, 1.677Mm, Tan, 100Ft; Sleeving / Tubing Type Multicomp Pro - 04F4475 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Insulating Braided, 1.677Mm, Tan, 100Ft; Sleeving / Tubing Type Multicomp Pro
04F4475
Sleeving, Insulating Braided, 1.677Mm, Tan, 100Ft; Sleeving / Tubing Type Multicomp Pro 04F4475
SLEEVING, INSULATING BRAIDED, 1.677MM, TAN, 100FT; Sleeving / Tubing Type:Insulating; Sleeving Material:Fibreglass; Sleeving Colour:Tan; Internal Diameter:1.677mm; Length - Metric:30.5m; Length - Imperial:100ft; Product Range:- RoHS Compliant: Yes

SLEEVING, INSULATING BRAIDED, 1.677MM, TAN, 100FT; Sleeving / Tubing Type:Insulating; Sleeving Material:Fibreglass; Sleeving Colour:Tan; Internal Diameter:1.677mm; Length - Metric:30.5m; Length - Imperial:100ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 04F4475
Product Name Sleeving, Insulating Braided, 1.677Mm, Tan, 100Ft; Sleeving / Tubing Type Multicomp Pro
Sleeving Mesh / Braided Sleeving; Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
2:1 150°C Flexible PVDF Heat Shrink Tubing - Q-150K-3/64-02-QB48IN-25 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVDF
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
3 suppliers
Shrinkable Tubing, FEP - SH206 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (Fluorinated-Ethylene-Propylene)
Operating Temperature 205 C (401 F)
View Details
Heat Shrink Tubing 3/16
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details