multicomp PRO Enclosure, Potting Box, Abs, White; Enclosure Type Multicomp Pro GPL2W

Description
ENCLOSURE, POTTING BOX, ABS, WHITE; Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:27mm; External Width - Metric:42mm; External Depth - Metric:55mm; IP Rating:-; Body Colour:White; NEMA Rating:-; RoHS Compliant: Yes
Description
ENCLOSURE, POTTING BOX, ABS, WHITE; Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:27mm; External Width - Metric:42mm; External Depth - Metric:55mm; IP Rating:-; Body Colour:White; NEMA Rating:-; RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Enclosure, Potting Box, ABS, White (Part Number: 23AH3192) is designed for the permanent encapsulation of small electronic circuits. It features external dimensions of 27mm in height, 42mm in width, and 55mm in depth, with a nominal wall thickness of 2mm. The enclosure is made from white ABS material, which is known for its durability and resistance to impact. This potting box includes fixing lugs, making it suitable for use as terminal covers. It is compliant with RoHS regulations, ensuring it meets environmental standards. The product can be easily modified, as it can be punched or drilled to accommodate specific requirements.

Datasheet Summary
Powered by GS/AI

The Enclosure, Potting Box, ABS, White (Part Number: 23AH3192) is designed for the permanent encapsulation of small electronic circuits. It features external dimensions of 27mm in height, 42mm in width, and 55mm in depth, with a nominal wall thickness of 2mm. The enclosure is made from white ABS material, which is known for its durability and resistance to impact. This potting box includes fixing lugs, making it suitable for use as terminal covers. It is compliant with RoHS regulations, ensuring it meets environmental standards. The product can be easily modified, as it can be punched or drilled to accommodate specific requirements.

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Potting Box, Abs, White; Enclosure Type Multicomp Pro - 23AH3192 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Potting Box, Abs, White; Enclosure Type Multicomp Pro
23AH3192
Enclosure, Potting Box, Abs, White; Enclosure Type Multicomp Pro 23AH3192
ENCLOSURE, POTTING BOX, ABS, WHITE; Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:27mm; External Width - Metric:42mm; External Depth - Metric:55mm; IP Rating:-; Body Colour:White; NEMA Rating:-; RoHS Compliant: Yes

ENCLOSURE, POTTING BOX, ABS, WHITE; Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:27mm; External Width - Metric:42mm; External Depth - Metric:55mm; IP Rating:-; Body Colour:White; NEMA Rating:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 23AH3192
Product Name Enclosure, Potting Box, Abs, White; Enclosure Type Multicomp Pro
Length 1.06 inch (27 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Bulk Handling Enclosure - PowderSafe™ AC795BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 60 inch (1524 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details