multicomp PRO Enclosure, Potting Box, Abs, Black; Enclosure Type Multicomp Pro GPL1B

Description
ENCLOSURE, POTTING BOX, ABS, BLACK; Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:24mm; External Width - Metric:30mm; External Depth - Metric:50mm; IP Rating:-; Body Colour:Black; NEMA Rating:-; RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, POTTING BOX, ABS, BLACK; Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:24mm; External Width - Metric:30mm; External Depth - Metric:50mm; IP Rating:-; Body Colour:Black; NEMA Rating:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Potting Box, Abs, Black; Enclosure Type Multicomp Pro - 23AH3190 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Potting Box, Abs, Black; Enclosure Type Multicomp Pro
23AH3190
Enclosure, Potting Box, Abs, Black; Enclosure Type Multicomp Pro 23AH3190
ENCLOSURE, POTTING BOX, ABS, BLACK; Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:24mm; External Width - Metric:30mm; External Depth - Metric:50mm; IP Rating:-; Body Colour:Black; NEMA Rating:-; RoHS Compliant: Yes

ENCLOSURE, POTTING BOX, ABS, BLACK; Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:24mm; External Width - Metric:30mm; External Depth - Metric:50mm; IP Rating:-; Body Colour:Black; NEMA Rating:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 23AH3190
Product Name Enclosure, Potting Box, Abs, Black; Enclosure Type Multicomp Pro
Length 0.9449 inch (24 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.03 inch (77 mm)
Width 5.12 inch (130 mm)
View Details
Keystone Electronics Corp.
Specs
Features RoHS Compliant
View Details
Heat Sink Enclosure, Aluminium, Black; Enclosure Type Takachi - 68X2326 - Newark, An Avnet Company
Specs
Length 3.4 inch (86.3 mm)
Width 3.4 inch (86.3 mm)
Depth 4.92 inch (125 mm)
View Details