multicomp PRO Solder Pellet, 99/0.3/0.7 Sn/ag/cu, 250G; Solder Alloy Multicomp GMC307

Description
SOLDER PELLET, 99/0.3/0.7 SN/AG/CU, 250G; Solder Alloy:99, 0.3, 0.7 Sn, Ag, Cu; Melting Temperature:228°C; Diameter:-; Weight - Metric:250g; Weight - Imperial:8.818oz; Product Range:-; Weight:250g RoHS Compliant: Yes
Datasheet
Description
SOLDER PELLET, 99/0.3/0.7 SN/AG/CU, 250G; Solder Alloy:99, 0.3, 0.7 Sn, Ag, Cu; Melting Temperature:228°C; Diameter:-; Weight - Metric:250g; Weight - Imperial:8.818oz; Product Range:-; Weight:250g RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solder Pellet, 99/0.3/0.7 Sn/ag/cu, 250G; Solder Alloy Multicomp - 31M0167 - Newark, An Avnet Company
Chicago, IL, United States
Solder Pellet, 99/0.3/0.7 Sn/ag/cu, 250G; Solder Alloy Multicomp
31M0167
Solder Pellet, 99/0.3/0.7 Sn/ag/cu, 250G; Solder Alloy Multicomp 31M0167
SOLDER PELLET, 99/0.3/0.7 SN/AG/CU, 250G; Solder Alloy:99, 0.3, 0.7 Sn, Ag, Cu; Melting Temperature:228°C; Diameter:-; Weight - Metric:250g; Weight - Imperial:8.818oz; Product Range:-; Weight:250g RoHS Compliant: Yes

SOLDER PELLET, 99/0.3/0.7 SN/AG/CU, 250G; Solder Alloy:99, 0.3, 0.7 Sn, Ag, Cu; Melting Temperature:228°C; Diameter:-; Weight - Metric:250g; Weight - Imperial:8.818oz; Product Range:-; Weight:250g RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 31M0167
Product Name Solder Pellet, 99/0.3/0.7 Sn/ag/cu, 250G; Solder Alloy Multicomp
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Irons - 7719524 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage 208-230/240V_60Hz
View Details
Compact High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
HotSpot II Thermocouple Welder - 20-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #14 Gauge or Finer, and #8 or Lighter Studs
View Details
KAT®  Welding Carriage Auto-Weld System - GK-200-FMA-A - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
Input Phase Single Phase Power
View Details