multicomp PRO Unshielded Telco Cable 4 Conductor 26Awg 328Ft; Cable Shielding Multicomp Pro GC5040

Description
UNSHIELDED TELCO CABLE 4 CONDUCTOR 26AWG 328FT; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:26AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Color:Grey RoHS Compliant: Yes
Description
UNSHIELDED TELCO CABLE 4 CONDUCTOR 26AWG 328FT; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:26AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Color:Grey RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Unshielded Telco Cable 4 Conductor 26Awg 328Ft; Cable Shielding Multicomp Pro - 97K0518 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Telco Cable 4 Conductor 26Awg 328Ft; Cable Shielding Multicomp Pro
97K0518
Unshielded Telco Cable 4 Conductor 26Awg 328Ft; Cable Shielding Multicomp Pro 97K0518
UNSHIELDED TELCO CABLE 4 CONDUCTOR 26AWG 328FT; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:26AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Color:Grey RoHS Compliant: Yes

UNSHIELDED TELCO CABLE 4 CONDUCTOR 26AWG 328FT; Cable Shielding:Unshielded; No. of Conductors:4Conductor; Wire Gauge:26AWG; Conductor Area CSA:0.14mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site
Multiconductor Unshielded Cable, Fcc68 Data, Per M, 4, 26 Awg, 0.14 Mm , 7 X 0.16Mm, 328 Ft, 100 M Rohs Compliant Multicomp Pro - 59M7430 - Newark, An Avnet Company
Chicago, IL, United States
Multiconductor Unshielded Cable, Fcc68 Data, Per M, 4, 26 Awg, 0.14 Mm , 7 X 0.16Mm, 328 Ft, 100 M Rohs Compliant Multicomp Pro
59M7430
Multiconductor Unshielded Cable, Fcc68 Data, Per M, 4, 26 Awg, 0.14 Mm , 7 X 0.16Mm, 328 Ft, 100 M Rohs Compliant Multicomp Pro 59M7430
Multiconductor Unshielded Cable, FCC68 Data, Per M, 4, 26 AWG, 0.14 mm , 7 x 0.16mm, 328 ft, 100 m RoHS Compliant: Yes

Multiconductor Unshielded Cable, FCC68 Data, Per M, 4, 26 AWG, 0.14 mm , 7 x 0.16mm, 328 ft, 100 m RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 97K0518 59M7430
Product Name Unshielded Telco Cable 4 Conductor 26Awg 328Ft; Cable Shielding Multicomp Pro Multiconductor Unshielded Cable, Fcc68 Data, Per M, 4, 26 Awg, 0.14 Mm , 7 X 0.16Mm, 328 Ft, 100 M Rohs Compliant Multicomp Pro
Application Telecommunications
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
High Performance Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS232 Cable for LT Transmitters - CBL04 - Laurel Electronics LLC
Specs
Product Type Serial
View Details