multicomp PRO D Sub Adapter, 15Female-15Female; D Sub Connector A Multicomp GC013 (PSG90050)

Description
D SUB ADAPTER, 15FEMALE-15FEMALE; D Sub Connector A:High Density D Sub; Convert From Gender:Receptacle; Convert From Positions:15Position s; D Sub Connector B:High Density D Sub; Convert To Gender:Receptacle; Contact Material:- RoHS Compliant: Yes
Datasheet
Description
D SUB ADAPTER, 15FEMALE-15FEMALE; D Sub Connector A:High Density D Sub; Convert From Gender:Receptacle; Convert From Positions:15Position s; D Sub Connector B:High Density D Sub; Convert To Gender:Receptacle; Contact Material:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Adapter, 15Female-15Female; D Sub Connector A Multicomp - 51R6555 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Adapter, 15Female-15Female; D Sub Connector A Multicomp
51R6555
D Sub Adapter, 15Female-15Female; D Sub Connector A Multicomp 51R6555
D SUB ADAPTER, 15FEMALE-15FEMALE; D Sub Connector A:High Density D Sub; Convert From Gender:Receptacle; Convert From Positions:15Position s; D Sub Connector B:High Density D Sub; Convert To Gender:Receptacle; Contact Material:- RoHS Compliant: Yes

D SUB ADAPTER, 15FEMALE-15FEMALE; D Sub Connector A:High Density D Sub; Convert From Gender:Receptacle; Convert From Positions:15Positions; D Sub Connector B:High Density D Sub; Convert To Gender:Receptacle; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 51R6555
Product Name D Sub Adapter, 15Female-15Female; D Sub Connector A Multicomp
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
Mating Connector/Plugs - Bx8S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - CC-A-SMAN-MM - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details