multicomp PRO Enclosure, 7.09 X 10.24 X 2.56; Enclosure Type Multicomp Pro G758AV

Description
ENCLOSURE, 7.09" X 10.24" X 2.56"; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:65mm; External Width - Metric:260mm; External Depth - Metric:180mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, 7.09" X 10.24" X 2.56"; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:65mm; External Width - Metric:260mm; External Depth - Metric:180mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 7.09 X 10.24 X 2.56; Enclosure Type Multicomp Pro - 74M2334 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 7.09 X 10.24 X 2.56; Enclosure Type Multicomp Pro
74M2334
Enclosure, 7.09 X 10.24 X 2.56; Enclosure Type Multicomp Pro 74M2334
ENCLOSURE, 7.09" X 10.24" X 2.56"; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:65mm; External Width - Metric:260mm; External Depth - Metric:180mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, 7.09" X 10.24" X 2.56"; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:65mm; External Width - Metric:260mm; External Depth - Metric:180mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 74M2334
Product Name Enclosure, 7.09 X 10.24 X 2.56; Enclosure Type Multicomp Pro
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

PCB Mounting Enclosures - 2372751 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Material Steel; Tin Plated Steel
View Details
Phenolic Instrument Case - 716 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 5 inch (127 mm)
View Details
3 suppliers
Enclosure, Handheld, Abs, White/green; Enclosure Type Takachi - 38AC2571 - Newark, An Avnet Company
Specs
Length 1.3 inch (33 mm)
Width 3.74 inch (95 mm)
Depth 6.73 inch (171 mm)
View Details