multicomp PRO Enclosure, 7.09 X 10.24 X 2.56; Enclosure Type Multicomp Pro G758A

Description
ENCLOSURE, 7.09" X 10.24" X 2.56"; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:65mm; External Width - Metric:260mm; External Depth - Metric:180mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, 7.09" X 10.24" X 2.56"; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:65mm; External Width - Metric:260mm; External Depth - Metric:180mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 7.09 X 10.24 X 2.56; Enclosure Type Multicomp Pro - 97K0912 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 7.09 X 10.24 X 2.56; Enclosure Type Multicomp Pro
97K0912
Enclosure, 7.09 X 10.24 X 2.56; Enclosure Type Multicomp Pro 97K0912
ENCLOSURE, 7.09" X 10.24" X 2.56"; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:65mm; External Width - Metric:260mm; External Depth - Metric:180mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, 7.09" X 10.24" X 2.56"; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:65mm; External Width - Metric:260mm; External Depth - Metric:180mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 97K0912
Product Name Enclosure, 7.09 X 10.24 X 2.56; Enclosure Type Multicomp Pro
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
TNBCD Flameproof Enclosure - flameproof-enclosures-stainless-steel-iib - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Walk-In Free-Standing Ductless Enclosure - AC6000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 72 inch (1829 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details