multicomp PRO Enclosure Type Multicomp Pro G756V

Description
Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:74.9mm; External Width - Metric:300mm; External Depth - Metric:200mm; IP Rating:-; Body Color:Grey; NEMA Rating:-; External Height - Imperial:2.95" RoHS Compliant: Yes
Datasheet
Description
Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:74.9mm; External Width - Metric:300mm; External Depth - Metric:200mm; IP Rating:-; Body Color:Grey; NEMA Rating:-; External Height - Imperial:2.95" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure Type Multicomp Pro - 74M2333 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure Type Multicomp Pro
74M2333
Enclosure Type Multicomp Pro 74M2333
Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:74.9mm; External Width - Metric:300mm; External Depth - Metric:200mm; IP Rating:-; Body Color:Grey; NEMA Rating:-; External Height - Imperial:2.95" RoHS Compliant: Yes

Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:74.9mm; External Width - Metric:300mm; External Depth - Metric:200mm; IP Rating:-; Body Color:Grey; NEMA Rating:-; External Height - Imperial:2.95" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 74M2333
Product Name Enclosure Type Multicomp Pro
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 3.46 to 5.22 inch (87.88 to 133 mm)
View Details
Electrical - Mild Steel - Junction Boxes - 1414PHC - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 6 inch (152 mm)
Width 4 inch (102 mm)
View Details
5 suppliers
PCB Mounting Enclosures - 6276376 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Material Tin plated steel
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details