multicomp PRO Enclosure Type Multicomp Pro G754A

Description
Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:104.9mm; External Width - Metric:260mm; External Depth - Metric:180mm; IP Rating:-; Body Color:Grey; NEMA Rating:-; External Height - Imperial:4.1" RoHS Compliant: Yes
Datasheet
Description
Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:104.9mm; External Width - Metric:260mm; External Depth - Metric:180mm; IP Rating:-; Body Color:Grey; NEMA Rating:-; External Height - Imperial:4.1" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure Type Multicomp Pro - 74M2329 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure Type Multicomp Pro
74M2329
Enclosure Type Multicomp Pro 74M2329
Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:104.9mm; External Width - Metric:260mm; External Depth - Metric:180mm; IP Rating:-; Body Color:Grey; NEMA Rating:-; External Height - Imperial:4.1" RoHS Compliant: Yes

Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:104.9mm; External Width - Metric:260mm; External Depth - Metric:180mm; IP Rating:-; Body Color:Grey; NEMA Rating:-; External Height - Imperial:4.1" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 74M2329
Product Name Enclosure Type Multicomp Pro
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
PCB Mounting Enclosures - 2213555 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Material Polycarbonate; ABS; ABS
NEMA Rating NEMA Enclosures
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Stainless Steel - Junction Boxes - 1414N4PHS16M8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 14 inch (356 mm)
Width 12 inch (305 mm)
View Details
3 suppliers