multicomp PRO Enclosure Type Multicomp Pro G753

Description
Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:85.1mm; External Width - Metric:260mm; External Depth - Metric:180mm; IP Rating:-; Body Color:Grey; NEMA Rating:-; External Height - Imperial:3.35" RoHS Compliant: Yes
Datasheet
Description
Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:85.1mm; External Width - Metric:260mm; External Depth - Metric:180mm; IP Rating:-; Body Color:Grey; NEMA Rating:-; External Height - Imperial:3.35" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure Type Multicomp Pro - 74M2326 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure Type Multicomp Pro
74M2326
Enclosure Type Multicomp Pro 74M2326
Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:85.1mm; External Width - Metric:260mm; External Depth - Metric:180mm; IP Rating:-; Body Color:Grey; NEMA Rating:-; External Height - Imperial:3.35" RoHS Compliant: Yes

Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:85.1mm; External Width - Metric:260mm; External Depth - Metric:180mm; IP Rating:-; Body Color:Grey; NEMA Rating:-; External Height - Imperial:3.35" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 74M2326
Product Name Enclosure Type Multicomp Pro
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

PCB Mounting Enclosures - 2213555 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Material Polycarbonate; ABS; ABS
NEMA Rating NEMA Enclosures
View Details
Phenolic Instrument Case - 705 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4 inch (102 mm)
View Details
2 suppliers
Enclosure, Network Box, Abs, Off White; Enclosure Type Takachi - 38AC2115 - Newark, An Avnet Company
Specs
Length 1.97 inch (50 mm)
Width 6.89 inch (175 mm)
Depth 4.74 inch (120 mm)
View Details