multicomp PRO Enclosure, 6.89 X 9.65 X 3.54; Enclosure Type Multicomp Pro G752A

Description
ENCLOSURE, 6.89" X 9.65" X 3.54"; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:90mm; External Width - Metric:245mm; External Depth - Metric:175mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, 6.89" X 9.65" X 3.54"; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:90mm; External Width - Metric:245mm; External Depth - Metric:175mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 6.89 X 9.65 X 3.54; Enclosure Type Multicomp Pro - 74M2325 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 6.89 X 9.65 X 3.54; Enclosure Type Multicomp Pro
74M2325
Enclosure, 6.89 X 9.65 X 3.54; Enclosure Type Multicomp Pro 74M2325
ENCLOSURE, 6.89" X 9.65" X 3.54"; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:90mm; External Width - Metric:245mm; External Depth - Metric:175mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, 6.89" X 9.65" X 3.54"; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:90mm; External Width - Metric:245mm; External Depth - Metric:175mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 74M2325
Product Name Enclosure, 6.89 X 9.65 X 3.54; Enclosure Type Multicomp Pro
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
EXguard® - exguardr-mobile-gas-detection - BARTEC
Specs
Material Steel - Stainless
View Details
Walk-In Free-Standing Ductless Enclosure - AC10000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 120 inch (3048 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details