multicomp PRO Enclosure, 6.89 X 9.65 X 2.76; Enclosure Type Multicomp Pro G751A

Description
ENCLOSURE, 6.89" X 9.65" X 2.76"; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:70mm; External Width - Metric:245mm; External Depth - Metric:175mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, 6.89" X 9.65" X 2.76"; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:70mm; External Width - Metric:245mm; External Depth - Metric:175mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 6.89 X 9.65 X 2.76; Enclosure Type Multicomp Pro - 74M2323 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 6.89 X 9.65 X 2.76; Enclosure Type Multicomp Pro
74M2323
Enclosure, 6.89 X 9.65 X 2.76; Enclosure Type Multicomp Pro 74M2323
ENCLOSURE, 6.89" X 9.65" X 2.76"; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:70mm; External Width - Metric:245mm; External Depth - Metric:175mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, 6.89" X 9.65" X 2.76"; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:70mm; External Width - Metric:245mm; External Depth - Metric:175mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 74M2323
Product Name Enclosure, 6.89 X 9.65 X 2.76; Enclosure Type Multicomp Pro
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC770C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 48 inch (1219 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details