multicomp PRO Enclosure, 6.89 X 9.65 X 2.76; Enclosure Type Multicomp Pro G751

Description
ENCLOSURE, 6.89" X 9.65" X 2.76"; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:70mm; External Width - Metric:245mm; External Depth - Metric:175mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, 6.89" X 9.65" X 2.76"; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:70mm; External Width - Metric:245mm; External Depth - Metric:175mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 6.89 X 9.65 X 2.76; Enclosure Type Multicomp Pro - 74M2322 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 6.89 X 9.65 X 2.76; Enclosure Type Multicomp Pro
74M2322
Enclosure, 6.89 X 9.65 X 2.76; Enclosure Type Multicomp Pro 74M2322
ENCLOSURE, 6.89" X 9.65" X 2.76"; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:70mm; External Width - Metric:245mm; External Depth - Metric:175mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, 6.89" X 9.65" X 2.76"; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:70mm; External Width - Metric:245mm; External Depth - Metric:175mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 74M2322
Product Name Enclosure, 6.89 X 9.65 X 2.76; Enclosure Type Multicomp Pro
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Adaptable Boxes - 1219697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 8.66 inch (220 mm)
Width 6.3 inch (160 mm)
Depth 8.66 inch (220 mm)
View Details
Diecast Aluminum Box - TD Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 2.36 to 7.09 inch (60 to 180 mm)
View Details