multicomp PRO Enclosure Type Multicomp Pro G748A

Description
Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:65mm; External Width - Metric:225mm; External Depth - Metric:165mm; IP Rating:-; Body Color:Grey; NEMA Rating:-; External Height - Imperial:2.56" RoHS Compliant: Yes
Datasheet
Description
Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:65mm; External Width - Metric:225mm; External Depth - Metric:165mm; IP Rating:-; Body Color:Grey; NEMA Rating:-; External Height - Imperial:2.56" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure Type Multicomp Pro - 74M2317 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure Type Multicomp Pro
74M2317
Enclosure Type Multicomp Pro 74M2317
Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:65mm; External Width - Metric:225mm; External Depth - Metric:165mm; IP Rating:-; Body Color:Grey; NEMA Rating:-; External Height - Imperial:2.56" RoHS Compliant: Yes

Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:65mm; External Width - Metric:225mm; External Depth - Metric:165mm; IP Rating:-; Body Color:Grey; NEMA Rating:-; External Height - Imperial:2.56" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 74M2317
Product Name Enclosure Type Multicomp Pro
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Bespoke Metal Enclosures -  - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures; Rack Enclosures
Shape Rectangular (optional feature); Square (optional feature)
Material Aluminum
View Details
General Purpose Enclosures - 3439934 - RS Components, Ltd.
Hammond Manufacturing Company Inc.
Specs
Shape Rectangular
Length 4.92 inch (125 mm)
Width 4.92 inch (125 mm)
View Details
ENCLOSURE, ERGO CASE - S, FLAT, ABS, OFF-WHITE, 3.1 X 3.77 X 1.25 - 70016745 - Allied Electronics, Inc.
Specs
Length 3.15 inch (80.01 mm)
Width 3.78 inch (96.01 mm)
Depth 1.26 inch (32 mm)
View Details