multicomp PRO Enclosure Type Multicomp Pro G738

Description
Enclosure Type:Desktop; Enclosure Material:ABS; External Height - Metric:34.8mm; External Width - Metric:140mm; External Depth - Metric:110mm; IP Rating:-; Body Color:Grey; NEMA Rating:-; External Height - Imperial:1.37" RoHS Compliant: Yes
Datasheet
Description
Enclosure Type:Desktop; Enclosure Material:ABS; External Height - Metric:34.8mm; External Width - Metric:140mm; External Depth - Metric:110mm; IP Rating:-; Body Color:Grey; NEMA Rating:-; External Height - Imperial:1.37" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure Type Multicomp Pro - 97K0909 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure Type Multicomp Pro
97K0909
Enclosure Type Multicomp Pro 97K0909
Enclosure Type:Desktop; Enclosure Material:ABS; External Height - Metric:34.8mm; External Width - Metric:140mm; External Depth - Metric:110mm; IP Rating:-; Body Color:Grey; NEMA Rating:-; External Height - Imperial:1.37" RoHS Compliant: Yes

Enclosure Type:Desktop; Enclosure Material:ABS; External Height - Metric:34.8mm; External Width - Metric:140mm; External Depth - Metric:110mm; IP Rating:-; Body Color:Grey; NEMA Rating:-; External Height - Imperial:1.37" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 97K0909
Product Name Enclosure Type Multicomp Pro
Length 1.37 inch (34.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 3.46 to 5.22 inch (87.88 to 133 mm)
View Details
Electrical - Stainless Steel - Junction Boxes - 1414N4PHSSM6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 14 inch (356 mm)
Width 12 inch (305 mm)
View Details
4 suppliers
Desktop Enclosures - 4152919 - RS Components, Ltd.
OKW Enclosures, Inc.
Specs
Shape Rectangular; Slanted
Length 5.91 inch (150 mm)
Width 7.87 inch (200 mm)
View Details