multicomp PRO Enclosure Type Multicomp Pro G705020B

Description
Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:20.07mm; External Width - Metric:50.5mm; External Depth - Metric:70.6mm; IP Rating:-; Body Color:Black; NEMA Rating:-; External Height - Imperial:0.79" RoHS Compliant: Yes
Datasheet
Description
Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:20.07mm; External Width - Metric:50.5mm; External Depth - Metric:70.6mm; IP Rating:-; Body Color:Black; NEMA Rating:-; External Height - Imperial:0.79" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure Type Multicomp Pro - 92K0308 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure Type Multicomp Pro
92K0308
Enclosure Type Multicomp Pro 92K0308
Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:20.07mm; External Width - Metric:50.5mm; External Depth - Metric:70.6mm; IP Rating:-; Body Color:Black; NEMA Rating:-; External Height - Imperial:0.79" RoHS Compliant: Yes

Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:20.07mm; External Width - Metric:50.5mm; External Depth - Metric:70.6mm; IP Rating:-; Body Color:Black; NEMA Rating:-; External Height - Imperial:0.79" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 92K0308
Product Name Enclosure Type Multicomp Pro
Length 0.7902 inch (20.07 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
POLARIS Standard stainless steel enclosure - stainless steel enclosure standard for floor mounting with stand - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Bulk Handling Enclosure - PowderSafe™ AC796BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 72 inch (1829 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details