multicomp PRO Enclosure Type Multicomp Pro G453015B

Description
Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:44.96mm; External Width - Metric:30mm; External Depth - Metric:15mm; IP Rating:-; Body Color:Black; NEMA Rating:-; External Height - Imperial:1.77" RoHS Compliant: Yes
Datasheet
Description
Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:44.96mm; External Width - Metric:30mm; External Depth - Metric:15mm; IP Rating:-; Body Color:Black; NEMA Rating:-; External Height - Imperial:1.77" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure Type Multicomp Pro - 92K0289 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure Type Multicomp Pro
92K0289
Enclosure Type Multicomp Pro 92K0289
Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:44.96mm; External Width - Metric:30mm; External Depth - Metric:15mm; IP Rating:-; Body Color:Black; NEMA Rating:-; External Height - Imperial:1.77" RoHS Compliant: Yes

Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:44.96mm; External Width - Metric:30mm; External Depth - Metric:15mm; IP Rating:-; Body Color:Black; NEMA Rating:-; External Height - Imperial:1.77" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 92K0289
Product Name Enclosure Type Multicomp Pro
Length 1.77 inch (44.96 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
DE8BC Flameproof enclosure - flameproof-enclosures-stainless-steel - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Walk-In Free-Standing Ductless Enclosure - AC8000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 96 inch (2438 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details