multicomp PRO Enclosure, 3.94 X 7.48 X 1.57; Enclosure Type Multicomp Pro G421

Description
ENCLOSURE, 3.94" X 7.48" X 1.57"; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:40mm; External Width - Metric:190mm; External Depth - Metric:100mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, 3.94" X 7.48" X 1.57"; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:40mm; External Width - Metric:190mm; External Depth - Metric:100mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 3.94 X 7.48 X 1.57; Enclosure Type Multicomp Pro - 74M2309 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 3.94 X 7.48 X 1.57; Enclosure Type Multicomp Pro
74M2309
Enclosure, 3.94 X 7.48 X 1.57; Enclosure Type Multicomp Pro 74M2309
ENCLOSURE, 3.94" X 7.48" X 1.57"; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:40mm; External Width - Metric:190mm; External Depth - Metric:100mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, 3.94" X 7.48" X 1.57"; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:40mm; External Width - Metric:190mm; External Depth - Metric:100mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 74M2309
Product Name Enclosure, 3.94 X 7.48 X 1.57; Enclosure Type Multicomp Pro
Length 1.57 inch (40 mm)
Width 7.48 inch (190 mm)
Depth 3.94 inch (100 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 2.76 inch (70 mm)
Width 4.09 inch (104 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1436D - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 10.25 inch (260 mm)
Width 3.25 inch (82.55 mm)
View Details
5 suppliers