multicomp PRO Enclosure, 1.57 X 1.57 X 0.51; Enclosure Type Multicomp Pro G404013B

Description
ENCLOSURE, 1.57" X 1.57" X 0.51"; Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:13mm; External Width - Metric:40mm; External Depth - Metric:40mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Description
ENCLOSURE, 1.57" X 1.57" X 0.51"; Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:13mm; External Width - Metric:40mm; External Depth - Metric:40mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 1.57 X 1.57 X 0.51; Enclosure Type Multicomp Pro - 92K0286 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 1.57 X 1.57 X 0.51; Enclosure Type Multicomp Pro
92K0286
Enclosure, 1.57 X 1.57 X 0.51; Enclosure Type Multicomp Pro 92K0286
ENCLOSURE, 1.57" X 1.57" X 0.51"; Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:13mm; External Width - Metric:40mm; External Depth - Metric:40mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, 1.57" X 1.57" X 0.51"; Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:13mm; External Width - Metric:40mm; External Depth - Metric:40mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 92K0286
Product Name Enclosure, 1.57 X 1.57 X 0.51; Enclosure Type Multicomp Pro
Length 0.5118 inch (13 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
EJBX empty enclosure - flameproof ex d iib h2 enclosures ejbx 1 - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Features Hinged Cover; Flame Retardant
View Details
Bulk Handling Enclosure - PowderSafe™ AC794BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 48 inch (1219 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details