multicomp PRO Enclosure, 3.54 X 1.97 X 1.26; Enclosure Type Multicomp Pro G404

Description
ENCLOSURE, 3.54" X 1.97" X 1.26"; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:32mm; External Width - Metric:50mm; External Depth - Metric:90mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Description
ENCLOSURE, 3.54" X 1.97" X 1.26"; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:32mm; External Width - Metric:50mm; External Depth - Metric:90mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 3.54 X 1.97 X 1.26; Enclosure Type Multicomp Pro - 74M2302 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 3.54 X 1.97 X 1.26; Enclosure Type Multicomp Pro
74M2302
Enclosure, 3.54 X 1.97 X 1.26; Enclosure Type Multicomp Pro 74M2302
ENCLOSURE, 3.54" X 1.97" X 1.26"; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:32mm; External Width - Metric:50mm; External Depth - Metric:90mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, 3.54" X 1.97" X 1.26"; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:32mm; External Width - Metric:50mm; External Depth - Metric:90mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 74M2302
Product Name Enclosure, 3.54 X 1.97 X 1.26; Enclosure Type Multicomp Pro
Length 1.26 inch (32 mm)
Width 1.97 inch (50 mm)
Depth 3.54 inch (90 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1228935 - RS Components, Ltd.
Specs
Shape Rectangular
Length 4.8 inch (122 mm)
Width 4.8 inch (122 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414PHM6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 14 inch (356 mm)
Width 12 inch (305 mm)
View Details
5 suppliers