multicomp PRO Enclosure, 1.97 X 3.54 X 0.63; Enclosure Type Multicomp Pro G401

Description
ENCLOSURE, 1.97" X 3.54" X 0.63"; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:16mm; External Width - Metric:90mm; External Depth - Metric:50mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, 1.97" X 3.54" X 0.63"; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:16mm; External Width - Metric:90mm; External Depth - Metric:50mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 1.97 X 3.54 X 0.63; Enclosure Type Multicomp Pro - 74M2300 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 1.97 X 3.54 X 0.63; Enclosure Type Multicomp Pro
74M2300
Enclosure, 1.97 X 3.54 X 0.63; Enclosure Type Multicomp Pro 74M2300
ENCLOSURE, 1.97" X 3.54" X 0.63"; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:16mm; External Width - Metric:90mm; External Depth - Metric:50mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, 1.97" X 3.54" X 0.63"; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:16mm; External Width - Metric:90mm; External Depth - Metric:50mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 74M2300
Product Name Enclosure, 1.97 X 3.54 X 0.63; Enclosure Type Multicomp Pro
Length 0.6299 inch (16 mm)
Width 3.54 inch (90 mm)
Depth 1.97 inch (50 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117787 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.93 inch (49 mm)
Width 3.46 inch (88 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1415A - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 2 inch (50.8 mm)
View Details
5 suppliers