multicomp PRO Enclosure, Wall Mount, Plastic, Gray; Enclosure Type Multicomp Pro G340

Description
ENCLOSURE, WALL MOUNT, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:80mm; External Width - Metric:171mm; External Depth - Metric:121mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, WALL MOUNT, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:80mm; External Width - Metric:171mm; External Depth - Metric:121mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Wall Mount, Plastic, Gray; Enclosure Type Multicomp Pro - 97K0800 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Plastic, Gray; Enclosure Type Multicomp Pro
97K0800
Enclosure, Wall Mount, Plastic, Gray; Enclosure Type Multicomp Pro 97K0800
ENCLOSURE, WALL MOUNT, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:80mm; External Width - Metric:171mm; External Depth - Metric:121mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:80mm; External Width - Metric:171mm; External Depth - Metric:121mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 97K0800
Product Name Enclosure, Wall Mount, Plastic, Gray; Enclosure Type Multicomp Pro
Length 3.15 inch (80 mm)
Width 6.73 inch (171 mm)
Depth 4.76 inch (121 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1228929 - RS Components, Ltd.
Specs
Shape Rectangular
Length 14.17 inch (360 mm)
Width 14.17 inch (360 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414PHRG - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 6 inch (152 mm)
Width 8 inch (203 mm)
View Details
4 suppliers