The Enclosure, Wall Mount, Plastic, Gray, identified by part number 97K0798, is a multipurpose enclosure designed for various applications. It is constructed from ABS material and features an IP65 rating, indicating protection against dust and water ingress. The enclosure has external dimensions of 55.1mm in height, 171mm in width, and 121mm in depth. It operates effectively within a temperature range of -40°C to +100°C. The body color is gray, and the product is RoHS compliant, making it suitable for environmentally conscious projects.
ENCLOSURE, WALL MOUNT, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:55.1mm; External Width - Metric:171mm; External Depth - Metric:121mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 97K0798 |
| Product Name | Enclosure, Wall Mount, Plastic, Gray; Enclosure Type Multicomp Pro |
| Length | 2.17 inch (55.1 mm) |
| Width | 6.73 inch (171 mm) |
| Depth | 4.76 inch (121 mm) |
| Material | ABS; ABS |