multicomp PRO Enclosure, 7.48 X 7.48 X 2.17; Enclosure Type Multicomp Pro G3125

Description
ENCLOSURE, 7.48" X 7.48" X 2.17"; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:55mm; External Width - Metric:190mm; External Depth - Metric:190mm; IP Rating:IP65; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, 7.48" X 7.48" X 2.17"; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:55mm; External Width - Metric:190mm; External Depth - Metric:190mm; IP Rating:IP65; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 7.48 X 7.48 X 2.17; Enclosure Type Multicomp Pro - 74M2296 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 7.48 X 7.48 X 2.17; Enclosure Type Multicomp Pro
74M2296
Enclosure, 7.48 X 7.48 X 2.17; Enclosure Type Multicomp Pro 74M2296
ENCLOSURE, 7.48" X 7.48" X 2.17"; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:55mm; External Width - Metric:190mm; External Depth - Metric:190mm; IP Rating:IP65; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, 7.48" X 7.48" X 2.17"; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:55mm; External Width - Metric:190mm; External Depth - Metric:190mm; IP Rating:IP65; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 74M2296
Product Name Enclosure, 7.48 X 7.48 X 2.17; Enclosure Type Multicomp Pro
Length 2.17 inch (55 mm)
Width 7.48 inch (190 mm)
Depth 7.48 inch (190 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Control Box - CH Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures; Operator Station; Console Enclosures
Shape Rectangular
Length 2.76 to 11.42 inch (70 to 290 mm)
View Details
Robust 19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 1.73 to 5.22 inch (43.94 to 133 mm)
View Details