multicomp PRO Enclosure Type Multicomp Pro G3121

Description
Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:100.1mm; External Width - Metric:240mm; External Depth - Metric:120mm; IP Rating:IP65; Body Color:Grey; NEMA Rating:-; External Height - Imperial:3.94" RoHS Compliant: Yes
Description
Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:100.1mm; External Width - Metric:240mm; External Depth - Metric:120mm; IP Rating:IP65; Body Color:Grey; NEMA Rating:-; External Height - Imperial:3.94" RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure Type Multicomp Pro - 74M2294 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure Type Multicomp Pro
74M2294
Enclosure Type Multicomp Pro 74M2294
Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:100.1mm; External Width - Metric:240mm; External Depth - Metric:120mm; IP Rating:IP65; Body Color:Grey; NEMA Rating:-; External Height - Imperial:3.94" RoHS Compliant: Yes

Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:100.1mm; External Width - Metric:240mm; External Depth - Metric:120mm; IP Rating:IP65; Body Color:Grey; NEMA Rating:-; External Height - Imperial:3.94" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 74M2294
Product Name Enclosure Type Multicomp Pro
Length 3.94 inch (100 mm)
Width 9.45 inch (240 mm)
Depth 4.72 inch (120 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.03 inch (77 mm)
Width 5.12 inch (130 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 1414PHO8LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
NEMA Rating NEMA Enclosures; Type 12; Type 13
View Details
3 suppliers