multicomp PRO Enclosure, 4.72 X 9.45 X 2.36; Enclosure Type Multicomp Pro G3118

Description
ENCLOSURE, 4.72" X 9.45" X 2.36"; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:60mm; External Width - Metric:240mm; External Depth - Metric:120mm; IP Rating:IP65; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Description
ENCLOSURE, 4.72" X 9.45" X 2.36"; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:60mm; External Width - Metric:240mm; External Depth - Metric:120mm; IP Rating:IP65; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 4.72 X 9.45 X 2.36; Enclosure Type Multicomp Pro - 74M2293 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 4.72 X 9.45 X 2.36; Enclosure Type Multicomp Pro
74M2293
Enclosure, 4.72 X 9.45 X 2.36; Enclosure Type Multicomp Pro 74M2293
ENCLOSURE, 4.72" X 9.45" X 2.36"; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:60mm; External Width - Metric:240mm; External Depth - Metric:120mm; IP Rating:IP65; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, 4.72" X 9.45" X 2.36"; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:60mm; External Width - Metric:240mm; External Depth - Metric:120mm; IP Rating:IP65; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 74M2293
Product Name Enclosure, 4.72 X 9.45 X 2.36; Enclosure Type Multicomp Pro
Length 2.36 inch (60 mm)
Width 9.45 inch (240 mm)
Depth 4.72 inch (120 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.03 inch (77 mm)
Width 5.12 inch (130 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414N4K - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 12 inch (305 mm)
Width 10 inch (254 mm)
View Details
4 suppliers