multicomp PRO Enclosure Type Multicomp Pro G3107

Description
Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:55.1mm; External Width - Metric:120mm; External Depth - Metric:80mm; IP Rating:IP65; Body Color:Grey; NEMA Rating:-; External Height - Imperial:2.17" RoHS Compliant: Yes
Datasheet
Description
Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:55.1mm; External Width - Metric:120mm; External Depth - Metric:80mm; IP Rating:IP65; Body Color:Grey; NEMA Rating:-; External Height - Imperial:2.17" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure Type Multicomp Pro - 74M2290 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure Type Multicomp Pro
74M2290
Enclosure Type Multicomp Pro 74M2290
Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:55.1mm; External Width - Metric:120mm; External Depth - Metric:80mm; IP Rating:IP65; Body Color:Grey; NEMA Rating:-; External Height - Imperial:2.17" RoHS Compliant: Yes

Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:55.1mm; External Width - Metric:120mm; External Depth - Metric:80mm; IP Rating:IP65; Body Color:Grey; NEMA Rating:-; External Height - Imperial:2.17" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 74M2290
Product Name Enclosure Type Multicomp Pro
Length 2.17 inch (55.1 mm)
Width 4.72 inch (120 mm)
Depth 3.15 inch (80 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
EJB empty enclosure - flameproof ex d iib h2 enclosures ejb 1 - BARTEC
Specs
Material Aluminum; Steel - Stainless
NEMA Rating NEMA Enclosures
Features Hinged Cover; Flame Retardant
View Details
Walk-In Free-Standing Ductless Enclosure - AC10000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 120 inch (3048 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details